EN
  • EN
  • DE

T491B107K006AS

Part No T491B107K006AS
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195372-T491B107K006AS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491B107K006AS CAD Model

Description

The T491B107K006AS is a surface-mount solid tantalum capacitor belonging to the T491 series from Kemet. This capacitor is tailored for general-purpose applications necessitating a stable and dependable component, particularly with a 6.3V rating. These capacitors are known for their compact size, robust build, and reliable electrical performance.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • General purpose applications in commercial and industrial electronics
  • Use in portable electronic devices
  • Telecommunications equipment

Features

  • Surface mount design facilitates automated assembly
  • Solid tantalum capacitor
  • Molded case ensures protection
  • Stable electrical performance across a range of temperatures
  • RoHS compliant
  • Available in multiple case sizes and voltage ratings

Benefits

  • Compact size enables high-density circuit board layouts
  • Reliable performance guarantees a long operational life
  • Stable capacitance and ESR (Equivalent Series Resistance) minimize variations in circuit performance due to temperature
  • Optimized for high-volume automated assembly, reducing manufacturing costs
  • Environmentally friendly due to RoHS compliance

Specifications

The T491B107K006AS has the following specifications:

  • Capacitance: 100µF
  • Voltage Rating: 6.3V
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): 1.2 Ohms (typical at 100kHz)
  • Operating Temperature Range: -55°C to +125°C
  • Case Code: B
  • Termination: SnPb (Tin-Lead)

This capacitor is commonly used where a stable capacitance is needed in a compact, surface-mountable package. Its solid tantalum construction ensures excellent long-term stability and reliability, making it well-suited for diverse electronic systems. The device is clearly marked with its capacitance and voltage rating. Furthermore, it is designed for reflow soldering in accordance with IPC/JEDEC J-STD-020.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess