EN
  • EN
  • DE

JUNIPER JPSU-350-AC-AFI-A - 350W AC Reverse Airflow Power Supply EX4300 Switch

Part No JUNIPER JPSU-350-AC-AFI-A - 350W AC Reverse Airflow Power Supply EX4300 Switch
Manufacturer Juniper Networks
Catalog Power Supply Units
Description 350W AC Reverse Airflow Power Supply EX4300 Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1424093-JUNIPER JPSU-350-AC-AFI-A - 350W AC Reverse Airflow Power Supply EX4300 Switch
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER JPSU-350-AC-AFI-A - 350W AC Reverse Airflow Power Supply EX4300 Switch CAD Model

Description

The JUNIPER JPSU-350-AC-AFI-A is a 350W AC reverse airflow power supply designed for the Juniper Networks EX4300 series switches. This power supply provides a reliable power source for the switches, ensuring continuous operation and high availability of network services. The reverse airflow feature is particularly important in specific deployments where the cooling strategy necessitates air to flow in the opposite direction than what is standard in most equipment, effectively managing the thermal load and enhancing the overall system resilience. With a power capacity of 350 watts, this power supply unit (PSU) supports the energy needs of the EX4300 switch while facilitating redundant power configurations to safeguard against power supply failures. Its design is tailored to meet the rigorous demands of enterprise networks, ensuring that critical network infrastructure remains operational in a wide range of environmental conditions. Easy to install and replace, the JPSU-350-AC-AFI-A is an essential component for any network relying on Juniper Networks EX4300 switches for their operations.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess