EN
  • EN
  • DE

AS1061R9JLF

Part No AS1061R9JLF
Manufacturer International Resistive
Catalog OEM Parts (A - B)
Description Wirewound Resistors - Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046117-AS1061R9JLF
Categories OEM Parts(A-B)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1061R9JLF CAD Model

Description

The AS1061R9JLF is a precision resistor manufactured by International Resistive Company (IRC). It is characterized by its high stability, low temperature coefficient of resistance (TCR), and tight tolerance. The ‘JLF’ suffix generally indicates that the component is lead-free and RoHS compliant, aligning with modern environmental standards. The 'AS' likely specifies the series.

Applications

  • Current sensing: Employed in circuits where accurate current measurement is required.
  • Voltage dividers: Used in precision voltage divider networks for accurate voltage scaling.
  • Feedback circuits: Utilized in feedback loops for amplifiers and control systems.
  • Instrumentation: Found in test and measurement equipment where precision and stability are critical.
  • Medical equipment: Used in medical devices for reliable and accurate performance.

Features

  • High stability: Maintains its resistance value over a wide range of operating conditions and time.
  • Low TCR: Minimal change in resistance with temperature variations.
  • Tight tolerance: Provides accurate resistance values within a specified percentage.
  • Low noise: Generates minimal electrical noise, suitable for sensitive applications.
  • Thin film construction: Offers excellent performance characteristics and precision.
  • RoHS compliant: Lead-free and compliant with Restriction of Hazardous Substances directives.

Benefits

  • Accurate and reliable measurements: Ensures precision in current and voltage measurements.
  • Stable performance in varying conditions: Maintains consistent performance despite temperature changes.
  • Reduced circuit errors: Minimizes errors due to resistance variations.
  • Improved signal quality: Low noise characteristics ensure clear signal transmission.
  • Environmentally friendly: Complies with environmental regulations, reducing hazardous substances.

Additional Details

The AS1061R9JLF features a resistance value of 61.9 Ohms. The power rating, voltage rating, and operating temperature range are specified in the manufacturer's datasheet. The specific construction details, such as the resistive material and packaging, contribute to its overall performance characteristics. IRC provides comprehensive datasheets with detailed electrical and mechanical specifications for the AS1061R9JLF to aid in design and application.

You May Also Be Interested in

Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ADI Electronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Toko America Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess