EN
  • EN
  • DE

AW8063801111500

Part No AW8063801111500
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-3130M (3M Cache, 2.60 GHz) SR0CX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954128-AW8063801111500
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801111500 CAD Model

Description

The Intel AW8063801111500 is an embedded microprocessor designed for applications requiring a balance of performance, power efficiency, and long-term availability. These processors are commonly found in industrial control, retail, and networking equipment.

Applications

  • Industrial Automation: Controls machinery, robots, and processes in manufacturing environments.
  • Retail Point-of-Sale (POS) Systems: Powers cash registers, kiosks, and inventory management systems.
  • Networking Equipment: Used in routers, switches, and other network infrastructure devices.
  • Digital Signage: Drives displays in public areas, providing information and advertising.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and other healthcare applications.

Features

  • Multi-Core Processing: Enables simultaneous execution of multiple tasks, improving system performance.
  • Integrated Graphics: Provides display capabilities without requiring a discrete graphics card.
  • Low Power Consumption: Designed for energy-efficient operation, reducing heat generation and power costs.
  • Embedded Lifecycle Support: Ensures long-term availability and support for embedded applications.
  • Advanced Instruction Sets: Supports virtualization, security, and multimedia processing.

Benefits

  • Improved System Responsiveness: Multi-core architecture allows for parallel processing, enhancing application performance.
  • Reduced System Cost: Integrated graphics eliminates the need for a separate graphics card, lowering overall system cost.
  • Extended Product Lifespan: Embedded lifecycle support ensures availability of the processor for extended periods.
  • Enhanced Security: Supports hardware-based security features to protect against unauthorized access and data breaches.
  • Lower Operating Costs: Energy-efficient design reduces power consumption and cooling requirements.

This processor is likely to feature integrated memory controllers, PCI Express interfaces, and various I/O ports for connectivity. The specific technical specifications depend on the precise model, but the focus is on providing reliable performance and power efficiency for embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess