EN
  • EN
  • DE

HMT31GR7EFR4C-PB

Part No HMT31GR7EFR4C-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948423-HMT31GR7EFR4C-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR4C-PB CAD Model

Description

The HMT31GR7EFR4C-PB is an 8GB DDR3 registered DIMM (RDIMM) from Hynix Semiconductor, designed for servers and high-performance computing environments. This module emphasizes capacity and reliability, making it suitable for demanding applications that require substantial memory resources and data integrity.

Applications:

  • Servers: Ideal for use in rackmount and blade servers where large memory capacity is crucial for virtualization, database management, and other server workloads.
  • High-Performance Computing (HPC): Suited for HPC clusters used in scientific research, simulations, and data analysis.
  • Data Centers: Can be deployed in data centers to support cloud computing, big data analytics, and other memory-intensive applications.
  • Enterprise Applications: Suitable for running enterprise-level applications such as ERP (Enterprise Resource Planning) and CRM (Customer Relationship Management) systems.

Features:

  • Capacity: 8GB DDR3 RDIMM
  • Speed: Operates at 1600MHz, providing a fast data transfer rate for efficient memory operations.
  • Error Correction: Equipped with ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity and system stability.
  • Registered: Features a registered design, which enhances signal integrity and enables higher memory capacities in server environments.
  • Voltage: Operates at a standard voltage of 1.5V, promoting energy efficiency.
  • Pin Count: 240-Pin DDR3 DIMM

Benefits:

  • Increased System Capacity: The 8GB capacity allows for handling larger datasets, running more virtual machines, and supporting memory-intensive applications.
  • Enhanced Data Integrity: ECC functionality helps prevent data corruption, reducing the risk of system crashes and data loss.
  • Improved System Stability: The registered design ensures reliable performance, even under heavy workloads and demanding server environments.
  • Energy Efficiency: Operates at a standard voltage of 1.5V, contributing to lower power consumption and reduced operating costs.
  • Scalability: Allows for future memory upgrades, enabling systems to adapt to growing memory requirements.

Additional Details:

The HMT31GR7EFR4C-PB module is manufactured using high-quality components and undergoes rigorous testing to ensure reliability and compatibility. It complies with JEDEC standards for DDR3 memory modules. This module is designed for easy installation and configuration in compatible server and workstation platforms. Its robust design and error-correcting capabilities make it an excellent choice for critical applications where data integrity is paramount.

You May Also Be Interested in

Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess