EN
  • EN
  • DE

GLS85LS1064C-M-I-LFJE-ND123

Part No GLS85LS1064C-M-I-LFJE-ND123
Manufacturer Greenliant
Catalog Custom Parts (E - I)
Description 64GB Sata BGA 145B (mlc 5K) I-temp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1185961-GLS85LS1064C-M-I-LFJE-ND123
Categories Custom Parts
Manufacturer Greenliant
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GLS85LS1064C-M-I-LFJE-ND123 CAD Model

Description

The GLS85LS1064C-M-I-LFJE-ND123 is an industrial-grade NANDrive™ embedded solid-state drive (SSD) manufactured by Greenliant. It combines NAND flash memory with an integrated controller, providing a reliable and high-performance storage solution. This SSD is designed for demanding applications requiring ruggedness, endurance, and data security.

Applications:

  • Industrial automation
  • Embedded systems
  • Networking equipment
  • Medical devices
  • Aerospace and defense systems

Features:

  • SATA interface
  • SLC NAND flash memory
  • Industrial temperature range
  • High endurance
  • Built-in error correction code (ECC)

Benefits:

  • Reliable data storage in harsh environments
  • High performance for demanding applications
  • Long product life cycle
  • Enhanced data security
  • Reduced system downtime

Additional Details:

The GLS85LS1064C-M-I-LFJE-ND123 utilizes SLC (Single-Level Cell) NAND flash memory, providing high endurance and reliability. The integrated SATA interface ensures compatibility with a wide range of host systems. The device is designed to operate over an industrial temperature range, making it suitable for use in harsh environments. The built-in error correction code (ECC) protects against data corruption, ensuring data integrity. The SSD is also designed to meet industry standards for shock and vibration resistance. Detailed specifications, including capacity, performance metrics, power consumption, and environmental ratings, can be found in the manufacturer's datasheet. The NANDrive™ technology integrates the NAND flash memory and controller into a single package, simplifying system design and reducing board space. The device is also designed to support advanced features such as wear leveling, bad block management, and power management. The GLS85LS1064C-M-I-LFJE-ND123 is a robust and reliable storage solution for demanding industrial and embedded applications. The combination of SLC NAND flash memory, industrial temperature range, and built-in error correction code ensures long-term data integrity and reliability.

You May Also Be Interested in

Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Mingtek
Lowest to $1.3456
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Panasonic
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $151.8319 $151.8319
2+ $146.7709 $293.5418
3+ $131.5877 $394.7631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess