The GT24C02-2TLI-TR is a 2Kb (256 x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Giantec. This device features a 2-wire serial interface, making it suitable for a wide range of applications requiring non-volatile data storage.
Applications:
- Consumer electronics
- Industrial control systems
- Automotive electronics
- Medical devices
- Smart meters
- Set-top boxes
Features:
- 2Kb (256 x 8) EEPROM
- Standard 2-wire serial interface (I²C)
- Wide voltage operation: 1.8V to 5.5V
- Low power consumption
- Write protect feature for data security
- Self-timed write cycle
- High reliability with data retention of over 100 years
- Endurance: 1 million write cycles
- Operating temperature range: -40°C to +85°C
- RoHS compliant
- Surface mount package
Benefits:
- Non-volatile data storage ensures data retention even when power is removed.
- The I²C interface simplifies integration with microcontrollers and other digital devices.
- Low power consumption makes it suitable for battery-powered applications.
- The write protect feature prevents accidental data corruption.
- High endurance and data retention ensure long-term reliability.
- Small form factor allows for use in compact designs.
Additional Details:
The GT24C02-2TLI-TR supports the standard I²C protocol, including byte write and page write modes. The self-timed write cycle eliminates the need for external timing components. The device is available in a standard surface mount package, making it easy to integrate into existing designs. It is commonly used for storing configuration data, calibration parameters, and other non-volatile information in various electronic devices. The device is designed to meet stringent industry standards for reliability and performance. Its high endurance and data retention characteristics make it a reliable choice for applications requiring long-term data storage.