EN
  • EN
  • DE

SMCJ6.0CA-13-F

Part No SMCJ6.0CA-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 6VWM 10.3VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 6.67V
Max Clamping Voltage 10.3V
Peak Pulse Current(Ippm) 145.6A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098083-SMCJ6.0CA-13-F
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ6.0CA-13-F CAD Model

Description

SMCJ6.0CA-13-F: Robust Transient Voltage Suppression Diode from Diodes Incorporated

The SMCJ6.0CA-13-F is a high-quality transient voltage suppression (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This TVS diode is specifically engineered to protect sensitive electronic equipment from voltage spikes and transient voltage events, which can cause irreversible damage to integrated circuits and other critical components.

Key Features:

  • Stand-Off Voltage: The device has a stand-off voltage of 6.0V, making it suitable for protecting circuits with a nominal operating voltage of up to 6.0 volts.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 1500W at 10/1000μs waveform, which ensures robust protection against high energy transients.
  • Reverse Stand-Off Voltage: With a reverse stand-off voltage of 6.0V, it is designed to remain non-conductive under normal operating conditions, thereby minimizing any impact on the circuit's performance.
  • Bi-Directional Clamping: As a bi-directional device with a CA suffix, the SMCJ6.0CA-13-F provides symmetrical protection for both positive and negative voltage transients.
  • Low Leakage Current: The diode features a low leakage current, ensuring minimal power loss when the device is in standby mode.
  • Package: It is offered in the SMC package, which is known for its compact size and high reliability, making it suitable for high-density circuit board designs.
  • Compliance: The product meets the ISO 7637-2 surge specification and is compliant with RoHS and REACH environmental standards, highlighting Diodes Incorporated's commitment to environmentally responsible manufacturing.
  • Applications: Ideal for use in a variety of applications, including automotive systems, industrial controls, power supplies, and other electronic devices that require high levels of circuit protection.

Reliability and Protection:

The SMCJ6.0CA-13-F is manufactured with high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards set by Diodes Incorporated. Its fast response time and reliable performance under extreme conditions make it an essential component for any design where transient voltage protection is a concern.

Conclusion:

With its robust protection features and compact form factor, the SMCJ6.0CA-13-F from Diodes Incorporated is an excellent choice for engineers and designers looking to enhance the durability and reliability of their electronic systems. Whether it's for commercial, industrial, or automotive applications, this TVS diode stands as a safeguard against voltage transients, ensuring the longevity and stable operation of your electronic equipment.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2531 $50.6200
485+ $0.2077 $100.7345
750+ $0.2012 $150.9000
1,030+ $0.1947 $200.5410
1,330+ $0.1882 $250.3060
1,780+ $0.1688 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess