EN
  • EN
  • DE

PI6LC48P0401LIEX

Part No PI6LC48P0401LIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 4-OUTPUT ETHERNET LVPECL SYNTHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
PLL Yes with Bypass
Main Purpose Ethernet
Input LVCMOS, LVTTL, Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 170MHz
Supply Voltage (V) 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805587-PI6LC48P0401LIEX
Ultra Librarian 3D Model Ultra Librarian PI6LC48P0401LIEX CAD Model

Description

The PI6LC48P0401LIEX is a high-performance, low-power clock generator IC designed and manufactured by Diodes Incorporated. This advanced integrated circuit is engineered to provide precise clock signals for a variety of applications, including communication infrastructure, networking, data centers, and high-speed computing systems.

Key Features

  • Precision Clock Generation: The device is capable of generating stable and accurate clock signals, which are essential for synchronizing various components within electronic systems.
  • Low Jitter Performance: It offers low phase jitter, which is crucial for maintaining signal integrity in high-speed digital systems, and thereby enhancing overall system performance.
  • Multiple Outputs: The PI6LC48P0401LIEX provides multiple output frequencies, allowing it to support a range of devices and interfaces.
  • Programmability: This clock generator is programmable, enabling customization of output frequencies and voltages to meet specific application requirements.
  • Power Efficiency: Designed with power efficiency in mind, the IC minimizes power consumption, making it suitable for energy-sensitive applications.
  • Compact Packaging: The product comes in a compact, leadless package that is designed to save space on printed circuit boards (PCBs).

Applications

The PI6LC48P0401LIEX is versatile and can be used in a variety of electronic systems where reliable clock signals are imperative. Its applications span across:

  • High-speed networking equipment such as routers, switches, and network interface cards.
  • Telecommunications infrastructure including base stations and network controllers.
  • Enterprise servers and storage systems that require consistent and precise timing.
  • Data centers with a need for synchronized operations across multiple systems and components.
  • High-performance computing platforms where timing accuracy is critical for system stability and performance.

Overall, the PI6LC48P0401LIEX from Diodes Incorporated is a crucial component for systems that demand high precision and stability in clock generation, offering designers a blend of performance, flexibility, and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4038 $68.4228
13+ $9.3570 $121.6410
20+ $9.0646 $181.2920
27+ $8.7722 $236.8494
35+ $8.4798 $296.7930
46+ $7.6026 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,550 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess