EN
  • EN
  • DE

DMG1016V

Part No DMG1016V
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168055-DMG1016V
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG1016V CAD Model

Description

The DMG1016V from Diodes Incorporated is a high-performance, dual N-Channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. This component is part of the company's extensive range of MOSFETs that are known for their efficiency, reliability, and compact form factors.

Key Features

  • Low On-Resistance: The DMG1016V offers a low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET supports high-speed operations, making it ideal for high-frequency circuits.
  • Low Gate Threshold Voltage: Its low gate threshold voltage (VGS(th)) allows for easy drive and control using low-voltage logic signals.
  • Dual MOSFET Configuration: The dual N-Channel configuration allows for space-saving designs, as two transistors are integrated into a single package.

Applications

The DMG1016V is suitable for a wide range of applications including:

  • Power management circuits
  • Load/relay drivers
  • DC-DC converters
  • Battery management systems
  • Motor control circuits

Package and Reliability

This MOSFET comes in a compact, surface-mount SOT-26 package, which is ideal for space-constrained applications. The DMG1016V is also characterized by its robustness and long operational life, ensuring reliable performance in a variety of environmental conditions.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The DMG1016V is RoHS compliant and free from harmful substances, aligning with global initiatives for reducing the environmental impact of electronic components.

Technical Support and Resources

For further technical details, application support, and datasheets, customers can access a wealth of resources on the Diodes Incorporated website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
840+ $0.0596 $50.0640
1,795+ $0.0558 $100.1610
2,785+ $0.0539 $150.1115
3,985+ $0.0502 $200.0470
5,180+ $0.0483 $250.1940
6,470+ $0.0464 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,287 pieces
MOQ: 840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess