EN
  • EN
  • DE

AZ7808DTR-E1

Part No AZ7808DTR-E1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description 3-TERMINAL POSITIVE LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228496-AZ7808DTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7808DTR-E1 CAD Model

Description

Product Overview: AZ7808DTR-E1

The AZ7808DTR-E1 is a precision voltage regulator component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This regulator is engineered to offer a fixed output voltage of 8 volts, making it an ideal choice for a wide range of electronic applications requiring a stable voltage supply. Its robust design ensures high reliability and performance, making it suitable for use in consumer, industrial, and automotive applications.

Constructed with the latest semiconductor technology, the AZ7808DTR-E1 is available in a surface-mount package, allowing for efficient assembly in modern printed circuit board (PCB) designs. This component is characterized by its low dropout voltage, which means it can maintain a stable output voltage with a minimal difference between the input and output voltage. This feature is particularly beneficial in applications where the supply voltage is not significantly higher than the required output voltage.

Key Features

  • Fixed Output Voltage: Provides a stable 8V output, which is essential for consistent operation of electronic circuits.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-to-output differential, reducing power loss and improving overall efficiency.
  • Surface-Mount Package: Designed for modern PCB assembly techniques, facilitating integration into compact electronic systems.
  • High Reliability: Manufactured by Diodes Incorporated, known for producing components with a focus on quality and durability.
  • Wide Application Range: Suitable for use in various sectors, including consumer electronics, industrial automation, and automotive systems.

The AZ7808DTR-E1 voltage regulator is also equipped with several protection features, such as thermal shutdown and current limit protection, which safeguard the device and the system against over-temperature and over-current conditions. These features enhance the safety and longevity of the regulator, as well as the end products it powers.

As a product from Diodes Incorporated, the AZ7808DTR-E1 benefits from the company's commitment to high standards of quality and environmental responsibility. It is designed to meet various international regulations, ensuring that it can be used in products sold across global markets. With its combination of performance, reliability, and versatility, the AZ7808DTR-E1 is a top choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Sumida America Components Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intersil
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess