EN
  • EN
  • DE

AP9101CAK6-BJTRG1

Part No AP9101CAK6-BJTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Battery Battery Protection IC Lithium Ion/Polymer SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name AP9101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861497-AP9101CAK6-BJTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-BJTRG1 CAD Model

Description

Product Overview: AP9101CAK6-BJTRG1

The AP9101CAK6-BJTRG1 is a robust, high-performance integrated circuit (IC) from Diodes Incorporated, designed to cater to a wide range of applications that require reliable voltage detection and power supply control. This IC is particularly well-suited for portable devices, where power efficiency and space constraints are of paramount importance.

Key Features

  • Voltage Detection: The AP9101CAK6-BJTRG1 offers precise voltage monitoring to ensure stable operation of the application it is integrated into. This feature is critical for systems that are sensitive to voltage variations.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC is designed to minimize power consumption, making it ideal for battery-operated devices where longevity is key.
  • Compact Form Factor: The small package size of this IC (SOT-26) makes it a perfect choice for space-constrained applications, allowing designers to maintain a compact and efficient layout.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the AP9101CAK6-BJTRG1 is no exception. It is engineered to meet high reliability standards, ensuring a long operational life and stable performance.

Applications

The versatility of the AP9101CAK6-BJTRG1 allows it to be used in a diverse array of applications. It is particularly useful in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Power supply units where accurate voltage detection is critical
  • Consumer electronics that require efficient battery management
  • Industrial and automotive systems that demand high reliability and precision

Technical Specifications

The AP9101CAK6-BJTRG1 is built with the following technical specifications:

  • Package Type: SOT-26
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Typically 3V to 5.5V
  • High Accuracy Voltage Thresholds
  • Low Quiescent Current

In conclusion, the AP9101CAK6-BJTRG1 from Diodes Incorporated is a highly reliable and efficient solution for voltage detection and power management needs in a wide range of electronic applications. Its compact size, low power consumption, and high accuracy make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess