The AP7362A-SP-13-82 is a high-performance, low-dropout linear regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications that require a consistent voltage source.
Key Features
- Output Voltage: The AP7362A-SP-13-82 offers a fixed output voltage, providing precise regulation to maintain system stability.
- High Accuracy: This regulator features an impressive accuracy level, ensuring that the output voltage remains within tight tolerances, which is crucial for the proper functioning of sensitive circuits.
- Low Dropout: The low dropout performance of this device allows it to continue regulating the output voltage even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
- Current Limit Protection: To safeguard against excessive current that can damage the regulator and the downstream components, the AP7362A-SP-13-82 incorporates current limit protection.
- Thermal Shutdown: This feature ensures the device automatically shuts down if it reaches an unsafe operating temperature, thereby preventing thermal damage.
Applications
The AP7362A-SP-13-82 is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Portable and battery-powered equipment
- Microprocessor/microcontroller power supplies
- Consumer electronics such as cameras, GPS, and gaming devices
- Wireless communication devices
Product Specifications
| Parameter |
Value |
| Manufacturer |
Diodes Incorporated |
| Part Number |
AP7362A-SP-13-82 |
| Output Type |
Fixed |
| Package/Case |
SOP-8 |
| Operating Temperature |
-40°C to +85°C |
In summary, the AP7362A-SP-13-82 from Diodes Incorporated is a robust and reliable solution for applications requiring a stable power supply with high accuracy and low dropout performance. Its built-in protection features make it a safe choice for a variety of electronic devices.