EN
  • EN
  • DE

AP432ARG-7

Part No AP432ARG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC59R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 20V
Output Current 200mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Current - Cathode 300μA
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-59R
Win Source Part Number 1017757-AP432ARG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP432ARG-7 CAD Model

Description

Product Overview: AP432ARG-7 Voltage Reference from Diodes Incorporated

The AP432ARG-7 is a precision voltage reference component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to offer a stable and precise reference voltage for various applications, including power supplies, battery-operated devices, and data conversion systems.

Key Features

  • Adjustable Output Voltage: The AP432ARG-7 provides an adjustable output voltage ranging from 2.5V to 36V, which can be set using external resistors. This makes it highly versatile for different circuit configurations and requirements.
  • Low Dynamic Impedance: With a low dynamic impedance, the device ensures stable voltage output even under varying load conditions, which is crucial for maintaining accuracy in sensitive electronic circuits.
  • High Stability: The voltage reference is designed to offer high stability over time, temperature, and variations in input voltage, thus ensuring reliable performance in a range of environments and applications.
  • Low Temperature Coefficient: Featuring a low temperature coefficient, the AP432ARG-7 maintains its precision across a wide temperature range, making it suitable for applications that may experience temperature fluctuations.

Applications

  • Power Supplies
  • Battery-Operated Equipment
  • Data Conversion Systems
  • Instrumentation
  • Precision Audio Applications

Package and Reliability

The AP432ARG-7 comes in a small SOT-23 package, which is ideal for space-constrained applications. Its compact form factor allows for easy integration into PCB designs without sacrificing performance. The product is also characterized by its high reliability, meeting the stringent quality standards of Diodes Incorporated, which ensures long-term stability and performance.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The AP432ARG-7 is RoHS compliant, meaning it adheres to restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects the company's dedication to producing environmentally friendly products and reducing the ecological impact of its components.

Overall, the AP432ARG-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable and adjustable voltage reference solution that can be tailored to a wide variety of applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8170 $59.1570
50+ $2.3123 $115.6150
78+ $2.2395 $174.6810
107+ $2.1668 $231.8476
138+ $2.0952 $289.1376
185+ $1.8780 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess