DO5022P-222HCB - Surface Mount Inductor
The DO5022P-222HCB is a high-performance surface mount inductor designed to meet the demands of modern electronic applications. With its compact size and robust construction, this inductor is an ideal choice for use in power management, filtering, and energy storage applications.
- Applications:
- DC-DC converters
- Power supply modules
- Filtering circuits
- Energy storage solutions
- Features and Benefits:
- Compact surface mount design for easy integration
- High current handling capabilities
- Low DC resistance for reduced power losses
- Enhanced magnetic shielding minimizes interference
- Additional Details:
- Inductance Range: 2.2 μH
- Current Rating: 1.5 A
- Operating Temperature: -40°C to +125°C