EN
  • EN
  • DE

LVS606045-4R7M-N

Part No LVS606045-4R7M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828896-LVS606045-4R7M-N
Ultra Librarian 3D Model Ultra Librarian LVS606045-4R7M-N CAD Model

Description

The LVS606045-4R7M-N is a power inductor manufactured by Chilisin, designed for high-performance power applications. This inductor belongs to the LVS series, which emphasizes a combination of compact size, high current handling, and efficient energy storage. It is commonly used in DC-DC converters, power supplies, and various other power management circuits.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost configurations.
  • Power Supplies: Filtering and energy storage in regulated power supplies.
  • Server Power Systems: Voltage regulation and power distribution in servers.
  • Industrial Equipment: Power conditioning for industrial control systems.
  • Renewable Energy Systems: Power conversion in solar inverters and wind turbines.

Features:

  • Compact Size: 6.0mm x 6.0mm footprint with a height of 4.5mm.
  • High Current: Excellent current handling capacity, preventing saturation.
  • Low DC Resistance: Reduces power losses and improves efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Space Saving: Compact dimensions allow for use in densely populated circuits.
  • Efficient Power Conversion: Low DC resistance maximizes efficiency.
  • Reduced EMI: Shielded construction reduces noise and interference.
  • Easy Assembly: SMT design allows for automated manufacturing.
  • Reliable Performance: Robust construction ensures stable operation.

Additional Details:

The LVS606045-4R7M-N inductor has an inductance of 4.7 μH (4R7), with 'M' typically indicating a tolerance of ±20%. The physical dimensions are 6.0mm x 6.0mm in footprint and 4.5mm in height, as indicated by the part number. The shielded construction is a crucial feature, reducing electromagnetic interference (EMI) and preventing unwanted noise from affecting nearby components. The low DC resistance (DCR) contributes significantly to the inductor's efficiency, minimizing power loss and heat generation. The saturation current, which is the current level at which the inductance begins to drop significantly, is a critical parameter to consider in circuit design. This inductor is designed for surface mount technology (SMT), making it suitable for automated assembly processes. It is RoHS compliant, ensuring it meets environmental standards for hazardous substance restrictions. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The 'N' suffix commonly indicates that the component is lead-free, aligning with environmental regulations.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0595 $50.2775
2,050+ $0.0488 $100.0400
3,175+ $0.0473 $150.1775
4,380+ $0.0457 $200.1660
5,660+ $0.0442 $250.1720
7,560+ $0.0397 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess