EN
  • EN
  • DE

SMP2-PGC

Part No SMP2-PGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 2PLCC SMD / Green 557nm LED Indication - Discrete 2V 2-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 11mcd
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 120°
Mounting Type Surface Mount
Wavelength - Dominant 557nm
Package / Case 2-PLCC
Supplier Device Package 2-PLCC
Size / Dimension 3.20mm L x 2.80mm W
Height (Max) 2.00mm
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 896277-SMP2-PGC
Ultra Librarian 3D Model Ultra Librarian SMP2-PGC CAD Model

Description

The 896277-SMP2-PGC is a green LED indication component from Bivar Inc.

  • Type: Surface mount LED
  • Viewing Angle: 120 degrees
  • Lens Color: Colorless and transparent
  • Millicandela Rating: 11mcd
  • Forward Voltage (Vf): 2V
  • Current Test: 20mA
  • Dominant Wavelength: 557nm
  • Light Output: Green light output
  • Package Size: 3.20mm L x 2.80mm W
  • Maximum Height: 2.00mm
  • Package Type: 2-PLCC
  • Packaging: Tape and reel packaging
  • Status: Obsolete

You May Also Be Interested in

Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess