EN
  • EN
  • DE

TAJB226M016YNJ

Part No TAJB226M016YNJ
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
RoHS State Request Verification
Win Source Part Number 712414-TAJB226M016YNJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJB226M016YNJ CAD Model

Description

The TAJB226M016YNJ is a tantalum capacitor manufactured by AVX Corporation. It's a surface mount capacitor, commonly used for filtering, bypass, and decoupling in electronic circuits.

Applications:

  • Power Supply Filtering: Used to smooth out voltage ripples and provide a stable voltage source in power supplies.
  • Bypass Capacitor: Placed close to integrated circuits to provide a local source of energy and reduce noise on the power rails.
  • Decoupling Capacitor: Used to isolate different parts of a circuit from each other, preventing unwanted interactions.
  • Timing Circuits: Employed in timing circuits for precise time delays and oscillations.
  • Signal Filtering: Utilized to filter unwanted frequencies from signals, improving signal clarity.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Tantalum Construction: Offers high capacitance stability over temperature and frequency.
  • Small Size: Compact size allows for high-density circuit designs.
  • High Capacitance Value: Provides a capacitance of 22µF.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit performance.
  • RoHS Compliant: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Simplified Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.
  • Stable Performance: Tantalum construction ensures stable capacitance values over time and temperature.
  • Improved Circuit Density: Small size allows for more compact circuit designs.
  • Reduced Power Losses: Low ESR minimizes power losses, improving efficiency.
  • Environmentally Friendly: RoHS compliance meets environmental regulations.

The TAJB226M016YNJ tantalum capacitor provides a reliable and efficient solution for filtering, bypass, and decoupling applications. Its SMT design, small size, and stable performance make it a popular choice for a wide range of electronic devices. It has a capacitance of 22uF and a voltage rating of 16V.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8157 $174.3072
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess