The OP27EP is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional performance in terms of low noise and high stability. Designed with the needs of precision instrumentation, test equipment, and professional audio equipment in mind, the OP27EP is an ideal choice for applications requiring the utmost in accuracy and reliability.
Key Features
- Low Noise: The OP27EP boasts an ultra-low noise floor, making it well-suited for sensitive applications where signal integrity is paramount.
- High Speed: With a fast settling time, the OP27EP can handle rapid changes in input, ensuring accurate output without lag.
- Stable Over Temperature: The operational amplifier maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
- Low Offset Voltage: Minimized offset voltage reduces the need for external calibration and allows for more precise measurements.
Applications
The OP27EP is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Test and measurement systems
- Professional audio equipment
- Data acquisition systems
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±5 V to ±22 V |
| Input Offset Voltage |
25 µV max |
| Input Bias Current |
2 nA max |
| Settling Time |
1.2 µs to 0.01% |
| Operating Temperature Range |
-55°C to +125°C |
With its exceptional combination of low noise, high precision, and stability, the OP27EP from Analog Devices Inc. is a top-tier operational amplifier that meets the most stringent of application requirements. Whether for professional audio, medical devices, or precision measurement tools, the OP27EP stands out as the premium choice for engineers and designers seeking the best in operational amplifier technology.