EN
  • EN
  • DE

HMC442LC3BTR-R5

Part No HMC442LC3BTR-R5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC PWR AMP PHEMT 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 17.5GHz to 25.5GHz
P1dB 22dBm
Gain 13dB
Noise Figure 8dB
Supply Voltage - Operating 5V
Operating Supply Current 84mA
Test Frequency 17.5GHz to 21GHz
Case / Package 12-SMT (3x3)
Win Source Part Number 134812-HMC442LC3BTR-R5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC442LC3BTR-R5 CAD Model

Description

Product Overview: HMC442LC3BTR-R5

Manufacturer: Analog Devices Inc.

The HMC442LC3BTR-R5 is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) distributed amplifier that comes in a compact 3x3 mm surface-mount leadless chip carrier package. This product is designed by Analog Devices Inc., a leading global manufacturer known for their innovative and high-quality semiconductor products.

Key Features

  • Frequency Range: The amplifier operates over a wide frequency range, making it suitable for a variety of applications in the RF and microwave domains.
  • Gain: It offers a high gain, which is essential for signal amplification in communication and radar systems.
  • Output Power: The HMC442LC3BTR-R5 delivers a solid output power level that ensures reliable performance for high-demand systems.
  • Power Added Efficiency (PAE): With its excellent PAE, this amplifier maintains efficiency, reducing the overall power consumption of the system.
  • Package: The leadless chip carrier package is designed for minimal footprint and low inductance, which is ideal for densely packed circuit boards.

Applications

  • Fiber Optic
  • Test Instrumentation
  • Military & Space
  • Telecommunications
  • Microwave Radio & VSAT

The HMC442LC3BTR-R5 is an exceptional choice for designers looking for an amplifier that can provide consistent performance across a broad frequency range. Its robust design and manufacturing by Analog Devices Inc. ensure that it meets the highest standards of quality and reliability.

Whether integrating into existing systems or developing new projects, the HMC442LC3BTR-R5 offers the performance and dependability that professionals require. Its versatility across various applications, from telecommunications to military systems, underscores its adaptability and value in the fast-evolving field of electronics and communication technology.

Overall, the HMC442LC3BTR-R5 stands out as a superior choice for those in need of a high-quality, efficient, and reliable distributed amplifier solution.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess