EN
  • EN
  • DE

HDG-0805

Part No HDG-0805
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062429-HDG-0805
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDG-0805 CAD Model

Description

Analog Devices Inc. introduces the HDG-0805, a state-of-the-art precision analog microcontroller that seamlessly integrates multiple functions into a single chip, designed to cater to a wide range of industrial, automotive, and communication applications. This innovative product boasts high-performance data acquisition alongside robust control capabilities, marking it as an essential component for engineers looking to streamline their designs.

Key Features

  • High Precision Analog I/O: With its precision analog-to-digital converter (ADC) and digital-to-analog converter (DAC), the HDG-0805 ensures accurate data handling, critical for sensitive applications.
  • Integrated Microcontroller Unit (MCU): At the core of the HDG-0805 lies a powerful MCU, providing ample processing power to handle complex algorithms and control tasks with ease.
  • Robust Connectivity: The device includes a variety of communication interfaces such as SPI, I2C, and UART, enabling it to easily interface with other components in a system and ensuring versatile connectivity options.
  • Low Power Consumption: Designed with energy efficiency in mind, the HDG-0805 operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: Engineered to withstand harsh environments, the HDG-0805 functions reliably across a broad temperature range, suitable for automotive and industrial applications.

Applications

The HDG-0805 is versatile enough to fit into a multitude of application scenarios, including:

  • Automotive control systems
  • Industrial automation and process control
  • Portable instrumentation
  • Data acquisition systems
  • Communication infrastructure

Technical Specifications

Parameter Value
ADC Resolution 12-bit
DAC Resolution 12-bit
Operating Voltage 2.7V - 5.5V
Operating Temperature -40°C to +125°C
Package Type Surface Mount

With the HDG-0805, Analog Devices Inc. continues to deliver high-quality products that push the boundaries of what's possible in electronic design. This component is not just a chip; it's a versatile solution that can elevate the performance of any system it's integrated into.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess