EN
  • EN
  • DE

LTC6950IUHH

Part No LTC6950IUHH
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK/FREQ SYNTH 48QFN / Clock/Frequency Synthesizer, Fanout Buffer (Distribution) IC 1.4GHz 1 48-WFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Clock/Frequency Synthesizer, Fanout Buffer (Distribution)
PLL Yes
Input Clock
Output CMOS, LVDS, PECL
Number of Circuits 1
Frequency - Max 1.4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (5x9)
Base Product Number LTC6950
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1340185-LTC6950IUHH
Ultra Librarian 3D Model Ultra Librarian LTC6950IUHH CAD Model

Description

Analog Devices Inc. LTC6950IUHH: High Performance, Low Noise PLL with Clock Distribution

The LTC6950IUHH is a leading-edge product from Analog Devices Inc., tailored for applications that demand a high-performance, low noise, phase-locked loop (PLL) with clock distribution capabilities. This innovative component is designed to address the stringent requirements of fast and precise clock generation and distribution for a wide array of applications including data communication, test and measurement, and high-speed data acquisition systems.

Key Features:

  • Low Phase Noise Performance: The LTC6950IUHH provides exceptionally low phase noise and jitter performance, ensuring high-fidelity signal processing and data conversion in sensitive applications.
  • Wide Frequency Range: This PLL can generate output clock frequencies from a few MHz up to 1.4GHz, making it versatile for various uses across different frequency bands.
  • Multiple Outputs: It features up to 11 outputs, which can be programmed independently for various phases and frequencies, allowing for flexible clock distribution schemes within electronic systems.
  • Integrated VCO: The device includes a high-performance Voltage-Controlled Oscillator (VCO) with a broad tuning range, reducing the need for external components and simplifying design.
  • Programmable: Users can program the LTC6950IUHH through a serial interface, enabling easy adjustments and fine-tuning of its settings to meet specific application requirements.
  • Temperature Stability: It is designed to maintain stable performance over a wide temperature range, ensuring reliability in various operating conditions.
  • Compact Package: Housed in a space-saving, 52-lead UH package, the LTC6950IUHH is suitable for compact and dense circuit designs.

Applications:

The LTC6950IUHH is ideal for use in systems that require precise and stable clock signals. Its applications include but are not limited to:

  • High-speed data converters (ADCs/DACs)
  • Wireless infrastructure
  • Instrumentation
  • Networking and telecommunications equipment
  • High-performance computing

With its blend of performance, programmability, and integration, the LTC6950IUHH from Analog Devices Inc. represents a robust solution for designers looking to optimize their clock generation and distribution architecture in high-speed, high-precision electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess