EN
  • EN
  • DE

ADSP-BF547KBCZ-6A

Part No ADSP-BF547KBCZ-6A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 600MHZ 400CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface SPI, SSP, TWI, UART, USB
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 260kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number ADSP-BF547
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ANAANAADSP-BF547KBCZ-6A,2156-ADSP-BF547KBCZ-6A,ADSPBF547KBCZ6A,-2735-ADSP-BF547KBCZ-6A
Standard Package 1
Win Source Part Number 1321779-ADSP-BF547KBCZ-6A
Ultra Librarian 3D Model Ultra Librarian ADSP-BF547KBCZ-6A CAD Model

Description

ADSP-BF547KBCZ-6A: High-Performance Digital Signal Processor

The ADSP-BF547KBCZ-6A is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to cater to a broad range of applications that demand high-speed signal processing capabilities. This processor is a part of the Blackfin family, which is renowned for its combination of microcontroller-like programmability with the computational power and speed of a DSP.

Key Features:

  • Core Performance: The ADSP-BF547KBCZ-6A boasts a high-performance 16/32-bit Blackfin processor core, operating at a frequency of up to 600 MHz. This allows for rapid data processing and efficient handling of complex algorithms.
  • Memory: It comes with a substantial internal memory, including 148KB of on-chip memory, which is essential for real-time data processing tasks. The processor also supports external memory interfaces for both SDRAM and parallel flash, providing flexibility in system design.
  • Peripheral Set: A rich set of peripherals accompanies this DSP, including Ethernet MAC, USB 2.0 interface, and a host of serial ports (UART, SPI, TWI, CAN). These interfaces ensure easy integration into various system designs and facilitate communication with other devices.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF547KBCZ-6A offers dynamic power management options, which help optimize power consumption based on the operational requirements.
  • Emulation and Debugging: The processor includes an advanced emulation system that supports full on-chip debugging without external emulation devices. This feature significantly simplifies the development and troubleshooting process.

Applications:

The versatility of the ADSP-BF547KBCZ-6A makes it an ideal choice for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive audio, video, and navigation systems
  • Image and video processing
  • Medical instrumentation
  • Networking and telecommunications

With its robust architecture, the ADSP-BF547KBCZ-6A is engineered to tackle the most demanding signal processing tasks, delivering both performance and efficiency. Whether you're developing advanced multimedia systems or high-precision control applications, this DSP from Analog Devices Inc. is equipped to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess