EN
  • EN
  • DE

ADM6339MARJZ-RL7

Part No ADM6339MARJZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 2.63V, 4.38V, Adj, -4.38V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADM6339
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM6339MARJZ-RL7CT,ADM6339MARJZ-RL7DKR,ADM6339MARJZ-RL7TR,ADM6339MARJZ-RL7-ND,ADM6339MARJZRL7,2156-ADM6339MARJZ-RL7,ANAANAADM6339MARJZ-RL7,-2735-ADM6339MARJZ-RL7DKR,ADM6339MARJZ-RL7CT
Standard Package 3,000
Win Source Part Number 1320543-ADM6339MARJZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM6339MARJZ-RL7 CAD Model

Description

The ADM6339MARJZ-RL7 is a cutting-edge microprocessor supervisory circuit produced by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This particular component is designed to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against system failures due to unstable or failed power supplies.

The ADM6339 series offers a range of features that enhance the reliability and stability of system operations. One of its key functions is to provide a reset signal to the host processor whenever the monitored power supply falls below a predefined threshold. This reset signal ensures that the processor restarts in a known, stable state, thereby preventing software execution errors that can occur if the processor attempts to run with inadequate power.

Key Features:

  • Precision Voltage Monitoring: The ADM6339 is equipped with precise voltage threshold monitoring capabilities, ensuring accurate detection of under-voltage conditions.
  • Low Power Consumption: With its focus on energy efficiency, this device is ideal for battery-operated systems, contributing to extended battery life and reduced power costs.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, providing an extra layer of control.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system check, monitoring the proper operation of the microprocessor and initiating a reset if the processor fails to provide a periodic signal.
  • Multiple Reset Timeout Periods: The ADM6339 offers a selection of reset timeout periods, allowing designers to tailor the reset signal duration to the specific needs of their application.

The ADM6339MARJZ-RL7 is available in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on its robust feature set. Its operational temperature range ensures reliability across diverse environments, and with its industry-standard footprint, it is an excellent choice for a variety of applications, including portable devices, networking equipment, and embedded systems.

With its combination of power supply supervision, low power consumption, and configurable features, the ADM6339MARJZ-RL7 from Analog Devices Inc. is an essential component for maintaining the integrity and stability of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess