EN
  • EN
  • DE

ADG788BCPZ-REEL

Part No ADG788BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20LFCSP / 4 Circuit IC Switch 2:1 4.5Ohm 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 4.5Ohm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Max) 21ns, 10ns (Typ)
-3db Bandwidth 160MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADG788
Other Names ADG788BCPZ-REEL,ADG788BCPZ-REELTR,ADG788BCPZ-REELDKR,ADG788BCPZ-REELCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261792-ADG788BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG788BCPZ-REEL CAD Model

Description

Analog Devices Inc. ADG788BCPZ-REEL

The ADG788BCPZ-REEL from Analog Devices Inc. is a high-performance, dual 2:1 multiplexer/demultiplexer IC designed for use in a variety of signal processing applications. This versatile component is part of the ADG788 series and is packaged in a compact, lead-free, 20-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for automated assembly processes.

With its wide operating voltage range of ±2.5 V to ±5.5 V, the ADG788BCPZ-REEL is capable of interfacing with many different logic families, making it a flexible choice for system designers. The device features low on resistance (RON) and RON flatness, which are crucial for achieving high signal integrity in analog signal switching. Additionally, the low power consumption of the IC ensures that it is suitable for battery-powered devices where power efficiency is a critical concern.

The ADG788BCPZ-REEL offers a high bandwidth of 200 MHz, which allows for the rapid switching of signals without significant attenuation, making it ideal for video and high-speed data applications. It also boasts a fast switching time, with tON and tOFF specifications that ensure responsive performance in time-critical signal routing scenarios.

Built with Analog Devices' proprietary iCMOS® process technology, the device provides enhanced electrostatic discharge (ESD) protection. This protection feature increases the robustness of the component, making it more reliable in harsh electrical environments. The ADG788BCPZ-REEL also includes break-before-make switching action, which prevents momentary shorting of signals during channel transitioning.

Applications for the ADG788BCPZ-REEL are diverse and include audio and video routing, data acquisition systems, communication systems, and relay replacement. Its small form factor and high-level performance specifications make it a suitable choice for designers looking to optimize space without compromising on functionality.

Overall, the ADG788BCPZ-REEL from Analog Devices Inc. represents a blend of performance, reliability, and versatility, making it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5568 $50.1248
27+ $3.7389 $100.9503
42+ $3.6221 $152.1282
58+ $3.5052 $203.3016
74+ $3.3884 $250.7416
99+ $3.0379 $300.7521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,987 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess