EN
  • EN
  • DE

AD8024ARZ-REEL7

Part No AD8024ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 16SOIC / Current Feedback Amplifier 4 Circuit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 4
Slew Rate 390V/µs
-3db Bandwidth 200 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 2 mV
Current - Supply 16mA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 24 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD8024
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8024ARZ-REEL7TR,AD8024ARZ-REEL7DKR,AD8024ARZ-REEL7CT,AD8024ARZ-REEL7-ND
Standard Package 1,000
Win Source Part Number 1319757-AD8024ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8024ARZ-REEL7 CAD Model

Description

The AD8024ARZ-REEL7 is a high-performance, quad amplifier offered by Analog Devices Inc., designed to cater to applications requiring a combination of high speed, low power consumption, and rail-to-rail output swing. This amplifier is part of Analog Devices' precision amplifier product line, and it comes in a compact package, making it suitable for space-constrained applications.

Key Features

  • High Speed: With a bandwidth of 80 MHz and a slew rate of 22 V/µs, the AD8024 is an excellent choice for applications that require rapid signal processing, such as video, ADC drivers, and communication systems.
  • Low Power Consumption: It operates with a low supply current of 3 mA per amplifier, which is ideal for power-sensitive applications.
  • Rail-to-Rail Output: The output of the AD8024 can swing to within 25 mV of either supply rail, providing maximum dynamic range, especially beneficial in single-supply operations or when interfacing with ADCs.
  • Wide Supply Range: It is designed to operate with a supply voltage range of 3 V to 12 V, accommodating various application requirements.
  • Versatile Configuration: The quad configuration of the AD8024 allows for flexible circuit designs, including differential, inverting, and non-inverting configurations.
  • Robust Packaging: The AD8024ARZ-REEL7 is available in a 14-lead SOIC package, ensuring reliable performance in a wide range of environmental conditions.

Applications

The versatility of the AD8024ARZ-REEL7 makes it suitable for a broad array of applications. It is commonly used in:

  • Active filters
  • ADC/DAC buffers
  • Data acquisition systems
  • Video and communications equipment
  • Test and measurement instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products, and the AD8024ARZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

With its combination of speed, power efficiency, and flexibility, the AD8024ARZ-REEL7 is an excellent choice for designers looking to optimize their high-performance systems without compromising on power consumption or space.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess