EN
  • EN
  • DE

AD5696RARUZ-RL7

Part No AD5696RARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±2, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD5696
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5696RARUZ-RL7-ND,AD5696RARUZ-RL7TR,ANAANAAD5696RARUZ-RL7,AD5696RARUZ-RL7CT,AD5696RARUZ-RL7DKR,2156-AD5696RARUZ-RL7
Standard Package 1,000
Win Source Part Number 1317972-AD5696RARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5696RARUZ-RL7 CAD Model

Description

Analog Devices Inc. AD5696RARUZ-RL7 Digital-to-Analog Converter

The AD5696RARUZ-RL7 is a state-of-the-art digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high-performance and precision in a compact package. This quad-channel, 16-bit DAC is part of the nanoDAC+™ series, which is known for its low power consumption and on-chip precision output amplifiers. The AD5696RARUZ-RL7 is an ideal solution for applications requiring high-resolution analog output, such as automated test equipment, data acquisition systems, and industrial control systems.

Key Features:

  • Resolution: The device boasts a 16-bit resolution, ensuring fine granularity and precise control over analog signals.
  • Channels: It features four DAC channels, allowing for multiple outputs to be controlled simultaneously, which is particularly useful for multi-axis control systems.
  • Interface: The AD5696RARUZ-RL7 includes an I2C-compatible serial interface, supporting standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) operation modes, thus offering flexibility in communication with microcontrollers or processors.
  • Reference: An on-chip 2.5V, 2ppm/°C reference voltage source provides a stable voltage for DAC operations, minimizing external components and simplifying design.
  • Power Supply: The device operates from a single 2.7V to 5.5V supply, accommodating a wide range of applications and ensuring compatibility with various logic levels.
  • Package: Housed in a compact 16-lead TSSOP package, the AD5696RARUZ-RL7 is space-efficient, making it suitable for densely packed circuit boards.

Performance Advantages:

  • The DAC offers excellent thermal performance and stability, with a temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.
  • With its low power operation, the AD5696RARUZ-RL7 is ideal for battery-powered and portable applications, where power efficiency is critical.
  • The integrated output amplifiers enable rail-to-rail output swing, providing maximum dynamic range.

Applications:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Automated Test Equipment

The AD5696RARUZ-RL7 from Analog Devices Inc. is a robust and versatile DAC that combines precision, low power, and ease of use, making it an excellent choice for designers looking to enhance the performance of their analog output systems.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4749 $67.4247
6+ $18.4409 $110.6454
9+ $17.8647 $160.7823
12+ $17.2884 $207.4608
15+ $16.7121 $250.6815
21+ $14.9833 $314.6493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess