EN
  • EN
  • DE

ADUM140E1BRZ-RL7

Part No ADUM140E1BRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 150Mbps 75kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name ADUM140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADUM140E1BRZ-RL7CT, ADUM140E1BRZ-RL7-ND, 505-ADUM140E1BRZ-RL7DKR, 505-ADUM140E1BRZ-RL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911067-ADUM140E1BRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM140E1BRZ-RL7 CAD Model

Description

ADUM140E1BRZ-RL7 - Digital Isolator from Analog Devices Inc.

The ADUM140E1BRZ-RL7 is a cutting-edge digital isolator component manufactured by Analog Devices Inc., a pioneer in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the ADuM140 series, which are quad-channel digital isolators with ISO Power™, providing both data isolation and integrated isolated power in a single device.

Designed to improve system reliability and provide robustness in harsh electrical environments, the ADUM140E1BRZ-RL7 offers a range of features that make it ideal for a variety of applications including industrial automation, medical devices, and power supply control systems.

Key Features:

  • Channel Configuration: The device features a quad-channel configuration with two forward and two reverse-direction channels, enabling bidirectional communication.
  • Isolation Voltage: It offers an impressive isolation voltage rating of 2500 Vrms for 1 minute, which provides a high degree of protection against high voltage transients and enhances system safety.
  • Data Rate: The ADUM140E1BRZ-RL7 supports a wide data rate range up to 10 Mbps, ensuring compatibility with various high-speed communication protocols.
  • Integrated DC-DC Converter: The integrated, isolated DC-DC converter eliminates the need for a separate isolated power supply, saving board space and simplifying design.
  • High-Temperature Operation: It is capable of operating over a wide temperature range from -40°C to +125°C, making it suitable for use in extreme environments.
  • Package: The device is available in a compact, RoHS-compliant, 16-lead SOIC package, which is ideal for space-constrained applications.
  • Regulatory Approvals: It is certified by regulatory standards such as UL, CSA, VDE, and CQC, ensuring compliance with international safety requirements.

The ADUM140E1BRZ-RL7 utilizes Analog Devices' proprietary iCoupler® technology to achieve high-speed, robust data isolation. This technology combines high-speed CMOS and monolithic air core transformer technology to provide outstanding performance characteristics superior to alternatives, such as optocouplers.

With its integrated approach to data and power isolation, the ADUM140E1BRZ-RL7 simplifies design, reduces board space, and enhances system reliability, making it an excellent choice for designers who require a high-performance isolation solution.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess