EN
  • EN
  • DE

ADSPBF566SKB-ENG

Part No ADSPBF566SKB-ENG
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Blackfin Processor with CAN Connectivity for Automotive and Industrial Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173587-ADSPBF566SKB-ENG
Popularity Low
Supply and Demand Status Limited
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADSPBF566SKB-ENG CAD Model

Description

Product Overview: ADSPBF566SKB-ENG by Analog Devices Inc.

The ADSPBF566SKB-ENG is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This product is part of the Blackfin family of processors, which are renowned for their powerful processing capabilities and flexibility, making them ideal for a wide range of applications.

Designed with both a high-speed microprocessor and a DSP core, the ADSPBF566SKB-ENG is capable of handling complex algorithms and processing tasks. This dual functionality enables the processor to perform both control-oriented tasks and digital signal processing, ensuring efficient operation in multitasking environments. The processor is well-suited for applications in automotive, industrial, medical, and communication markets, where reliable and robust performance is critical.

The ADSPBF566SKB-ENG features a rich set of peripherals and interfaces that support a variety of I/O options. With integrated memory and a host of connectivity options, this processor is designed to simplify system design and reduce time to market. Its advanced architecture allows for lower power consumption while maintaining high processing speeds, making it an energy-efficient choice for portable and embedded applications.

Key Features:

  • High-performance signal processing capabilities
  • Flexible architecture suitable for multitasking
  • Integrated memory for optimal system performance
  • Multiple connectivity options for enhanced versatility
  • Energy-efficient design for sustainable operation
  • Robust construction for reliability in demanding environments

The ADSPBF566SKB-ENG is backed by Analog Devices Inc.'s commitment to quality and longevity, ensuring that the product is not only advanced in terms of technology but also reliable over the long term. For developers and engineers looking to integrate a powerful DSP into their design, the ADSPBF566SKB-ENG presents a compelling option that balances performance, power efficiency, and ease of integration.

With its combination of features and capabilities, the ADSPBF566SKB-ENG from Analog Devices Inc. is poised to drive innovation and efficiency in a myriad of digital processing applications.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
AMIS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess