EN
  • EN
  • DE

ADR381ARTZ-REEL

Part No ADR381ARTZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1716+
Reference case SOT
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729474-ADR381ARTZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR381ARTZ-REEL CAD Model

Description

Product Overview: ADR381ARTZ-REEL

The ADR381ARTZ-REEL is a precision voltage reference component from the esteemed manufacturer Analog Devices Inc., renowned for its high-quality and reliable electronic parts. This voltage reference is part of the ADR38x series, which is well-regarded for its stability and accuracy in various applications.

Key Features:

  • Output Voltage: The ADR381ARTZ-REEL provides a fixed output voltage of 2.048V, which is ideal for many precision analog applications.
  • Low Temperature Coefficient: With a low temperature coefficient of typically 9 ppm/°C, this device maintains a stable output voltage over a wide temperature range, ensuring reliable performance in fluctuating environments.
  • High Accuracy: It features an initial accuracy of ±0.1% (max), which makes it suitable for critical applications where precision is paramount.
  • Low Dropout Voltage: The ADR381 has a low dropout voltage, which means it can regulate its output voltage with a minimal difference between the input and output voltages, enhancing its efficiency in low headroom applications.
  • Wide Supply Range: This component operates over a wide supply voltage range from 4V to 18V, providing flexibility in various power supply designs.
  • Extended Temperature Range: It is operational over the industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

  • Data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Battery-powered and portable devices
  • Precision instrumentation

The ADR381ARTZ-REEL comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its package form is provided in a tape and reel, facilitating automated assembly processes for high-volume production needs.

Analog Devices Inc. has designed the ADR381ARTZ-REEL to meet the stringent requirements of precision reference applications. Its combination of high accuracy, stability, and low power makes it a go-to choice for designers who require a reliable voltage reference source for their sophisticated electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0023 $50.1150
110+ $0.9389 $103.2790
170+ $0.9071 $154.2070
240+ $0.8437 $202.4880
310+ $0.8120 $251.7200
385+ $0.7803 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,670 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess