EN
  • EN
  • DE

ADM8692ARMZ-REEL

Part No ADM8692ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816738-ADM8692ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM8692ARMZ-REEL CAD Model

Description

ADM8692ARMZ-REEL by Analog Devices Inc.

The ADM8692ARMZ-REEL is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a broad spectrum of electronic applications. This particular component is part of a family of power management products that are known for their reliability and efficiency in regulating, monitoring, and safeguarding electronic systems.

Key Features

  • Power Supply Management: The ADM8692ARMZ-REEL is adept at managing power supply functions, including supervisory and watchdog timers that ensure system stability.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • Voltage Monitoring: The device is capable of precisely monitoring under-voltage and over-voltage conditions, helping to protect critical components from electrical damage.
  • Reset Functionality: It features a reset output that provides a clean system restart in the event of power anomalies or system errors.
  • Compact Packaging: The ADM8692ARMZ-REEL comes in a compact MSOP (Mini Small Outline Package), which is perfect for space-constrained applications.

Applications

The versatility of the ADM8692ARMZ-REEL makes it an excellent choice for a wide array of applications, including:

  • Portable and handheld devices
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADM8692ARMZ-REEL is no exception. The device is manufactured using high-grade materials and cutting-edge technology, ensuring that it meets the stringent requirements of industrial and commercial use. Furthermore, it comes in a reel package, which facilitates efficient mounting and handling in automated production environments.

Technical Specifications

For engineers and designers considering the ADM8692ARMZ-REEL for their projects, detailed technical specifications, datasheets, and support documentation are available on the Analog Devices Inc. website. These resources provide in-depth information on electrical characteristics, pin configurations, and application notes to assist in the integration of the component into various designs.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess