Product Overview: ADM1272-1ACPZ-RL by Analog Devices Inc.
The ADM1272-1ACPZ-RL is a sophisticated hot swap controller and power monitoring IC designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to allow safe board insertion and removal from a live backplane. It is particularly suitable for high-reliability server, telecom, and networking applications where system uptime and safety are critical.
Key Features
- Integrated Hot Swap Controller: Enables safe insertion and removal of circuit boards from a powered backplane.
- Advanced Power Monitoring: Offers precise measurement of current, voltage, and power for real-time system monitoring.
- Adjustable Current Limit: Features programmable overcurrent protection to prevent damage to the electronic system.
- Black Box Recorder: Logs fault events, aiding in system diagnostics and failure analysis.
- Package: Available in a compact 48-lead LFCSP (7mm x 7mm) package, it is designed to optimize board space.
Applications
The ADM1272-1ACPZ-RL is versatile and can be used in a variety of high-power systems where circuit protection and monitoring are necessary. It is ideal for:
- Central office equipment
- Network routers and switches
- Industrial/Server power supplies
- Blade servers
- Storage equipment
Product Specifications
Attribute
Details
Manufacturer
Analog Devices Inc.
Part Number
ADM1272-1ACPZ-RL
Supply Voltage
2.97V to 20V
Operating Temperature
-40°C to +125°C
Packaging
Tape & Reel (TR)
The ADM1272-1ACPZ-RL from Analog Devices Inc. is a testament to the company's commitment to innovation and reliability, providing robust protection and monitoring capabilities to ensure the safe operation and management of high-performance electronic systems.