EN
  • EN
  • DE

ADG794BRQZ

Part No ADG794BRQZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Quad 2:1 16-Pin QSOP Tube / IC MUX/DEMUX QUAD 2X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 7 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 3.3V, 5V
Max Switch Time (Ton,Toff) 7ns, 5ns (Typ)
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 8pF, 14pF
Max Leakage Current (IS off) 1pA (Typ)
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 090920-ADG794BRQZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG794
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG794BRQZ CAD Model

Description

The ADG794BRQZ is a high-performance, wideband 4:1 multiplexer from Analog Devices Inc., designed to deliver exceptional signal fidelity and switching capabilities for a variety of applications. This advanced semiconductor device is part of Analog Devices' renowned portfolio of switching solutions, offering both reliability and functionality for designers and engineers.

Product Features

  • Wideband Operation: The ADG794BRQZ operates over a wide frequency range, making it ideal for handling high-speed signals and ensuring minimal signal distortion across its bandwidth.
  • Low Insertion Loss: This multiplexer boasts a low insertion loss, which is essential to maintain the integrity of the signal path and reduce power loss during transmission.
  • High Isolation: With excellent isolation between channels, the ADG794BRQZ minimizes crosstalk, ensuring that signals remain pure and uncorrupted by adjacent channel activity.
  • Single Supply Operation: The device can operate from a single power supply, simplifying the power supply design and reducing the overall power requirements for the system.

Applications

The ADG794BRQZ is versatile and can be used in a range of applications, including:

  • Video signal routing
  • Audio signal routing
  • Communications systems
  • Data acquisition systems
  • ATE (Automatic Test Equipment)

Technical Specifications

The ADG794BRQZ comes in a compact QSOP package and offers technical specifications that cater to demanding requirements:

  • Package: QSOP
  • Number of Channels: 4
  • Supply Voltage: Single supply operation
  • On Resistance (Max): Low
  • Switching Speed: Fast

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG794BRQZ is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8285 $54.8550
70+ $1.5003 $105.0210
105+ $1.4535 $152.6175
145+ $1.4066 $203.9570
185+ $1.3597 $251.5445
250+ $1.2190 $304.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess