EN
  • EN
  • DE

ADF4208BRU

Part No ADF4208BRU
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS
Output Clock
Frequency - Max 2GHz
Divider/Multiplier No/No
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADF4208
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557353-ADF4208BRU
Ultra Librarian 3D Model Ultra Librarian ADF4208BRU CAD Model

Description

Product Overview: ADF4208BRU by Analog Devices Inc.

The ADF4208BRU is a state-of-the-art fractional-N frequency synthesizer produced by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is tailored for a wide range of applications, including wireless communication systems, instrumentation, and base stations, where precise frequency synthesis is paramount.

Key Features:

  • Frequency Range: The ADF4208BRU boasts a wide frequency range, capable of operating at frequencies up to 4.4 GHz when used with an external VCO, making it versatile for various high-frequency applications.
  • High Resolution: With its fractional-N divider, the device can achieve very fine frequency resolution, allowing for precise frequency settings that are essential in modern communication systems.
  • Programmable Charge Pump Currents: Users can program the charge pump currents, which provides flexibility in optimizing loop filter characteristics for specific applications.
  • Low Phase Noise: The synthesizer is designed to have low phase noise performance, which is critical in maintaining signal integrity in communication systems.
  • Power Supply: The ADF4208BRU operates from a single 3.0 V to 3.6 V power supply, ensuring compatibility with contemporary low-voltage systems and contributing to overall power efficiency.
  • Package: Housed in a compact TSSOP (Thin Shrink Small Outline Package), the ADF4208BRU is designed for space-constrained applications without compromising performance.
  • Interface: It features a simple 3-wire serial interface that facilitates easy integration into system designs and allows for straightforward programming.

Applications:

The ADF4208BRU is ideally suited for a variety of applications such as:

  • Wireless communication systems (GSM, 3G, LTE)
  • Test and measurement equipment
  • Private mobile radios
  • Base stations
  • Satellite terminals

With its advanced features and robust performance, the ADF4208BRU from Analog Devices Inc. is an excellent choice for designers seeking a reliable and flexible frequency synthesizer solution. Its integration capabilities and high-quality design ensure that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5588 $59.2644
31+ $3.7410 $115.9710
48+ $3.6244 $173.9712
66+ $3.5066 $231.4356
86+ $3.3899 $291.5314
114+ $3.0400 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess