The AD96685BQ from Analog Devices Inc. is a cutting-edge high-speed comparator that delivers exceptional performance for a wide range of applications. This precision device is designed to offer rapid response times and high reliability, making it an ideal choice for high-frequency and fast-switching applications.
Key Features:
- Fast Propagation Delay: The AD96685BQ boasts an impressive propagation delay, typically just 10 ns, which allows for quick response times in critical timing applications.
- Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
- High Voltage Gain: With a high voltage gain, the AD96685BQ ensures a clean and robust output signal, minimizing the chance of signal ambiguity and improving overall performance.
- Wide Supply Range: The device operates over a broad supply voltage range, accommodating various system design requirements and enhancing its versatility.
- Strobe Function: It includes a strobe function, allowing the output to be latched or placed in a high-impedance state, which is beneficial for multiplexing and other digital logic interfacing tasks.
Applications:
The AD96685BQ is well-suited for a diverse array of applications, including:
- High-speed data acquisition systems
- Zero-crossing detectors
- Waveform analyzers
- High-speed triggers
- Pulse and square wave shapers
- Communication systems
Product Specifications:
Parameter
Value
Propagation Delay (Typical)
10 ns
Power Supply Range
±4.5V to ±18V
Input Offset Voltage
5 mV
Package
16-Lead CERDIP
For designers and engineers looking for a high-speed comparator that offers precision and efficiency, the AD96685BQ from Analog Devices Inc. is an excellent choice. Its robust feature set and flexible operating parameters ensure it can meet the demands of even the most challenging applications.