EN
  • EN
  • DE

AD8195XCPZ

Part No AD8195XCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI BUFFER 40LFCSP / Video Buffer IC Parallel HDMI 1.3a 40-LFCSP-VQ (6x6) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Buffer
Applications Consumer Video
Standards HDMI 1.3a
Control Interface Parallel
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number AD8195
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39184-AD8195XCPZ
Ultra Librarian 3D Model Ultra Librarian AD8195XCPZ CAD Model

Description

AD8195XCPZ High-Speed HDMI Switch by Analog Devices Inc.

The AD8195XCPZ is a state-of-the-art high-speed HDMI/DVI switch designed by Analog Devices Inc., crafted to deliver exceptional performance in multimedia applications. This advanced switch is engineered to facilitate the routing of high-definition video and audio signals, making it an indispensable component for home theater systems, digital signage, and professional A/V equipment.

Key Features:

  • High-Speed Performance: The AD8195XCPZ supports HDMI 1.3 specifications, ensuring compatibility with high-speed digital video signals up to 2.25 Gbps, which is sufficient for 1080p resolution and beyond.
  • Deep Color Support: With its ability to handle deep color depths, this switch is capable of delivering richer, more vibrant visuals, enhancing the viewing experience with more detailed and lifelike images.
  • Audio Return Channel (ARC): The inclusion of ARC allows the switch to send audio data "upstream" to a surround sound system or soundbar, eliminating the need for additional audio cables.
  • Integrated Equalization: Built-in cable equalization enables the AD8195XCPZ to maintain signal integrity over long cable runs, ensuring that both audio and video quality remain pristine.
  • Low Power Consumption: Designed with energy efficiency in mind, this HDMI switch consumes minimal power, making it an eco-friendly choice for energy-conscious users.
  • Compact LFCSP Packaging: The device comes in a space-saving 64-lead LFCSP (Lead Frame Chip Scale Package), which allows for a reduced footprint on printed circuit boards.

Applications:

  • Home Theater Systems
  • Digital Signage Solutions
  • Professional Audio/Video Equipment
  • KVM (Keyboard, Video, Mouse) Switchers
  • Video Conference Systems

The AD8195XCPZ from Analog Devices Inc. is a versatile, high-performance HDMI switch that provides seamless video and audio switching capabilities. Its robust feature set ensures that it can meet the demands of both consumer and professional A/V environments, delivering high-quality, immersive multimedia experiences.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess