EN
  • EN
  • DE

AD7729AR

Part No AD7729AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 15BIT DUAL W/DAC 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 15 b
Sampling Rate (Per Second) 270.8k
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AD7729
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554928-AD7729AR
Ultra Librarian 3D Model Ultra Librarian AD7729AR CAD Model

Description

Product Overview: AD7729AR by Analog Devices Inc.

The AD7729AR is a cutting-edge mixed-signal front-end processor from the reputable manufacturer Analog Devices Inc. Known for its precision and versatility, this integrated circuit is designed to cater to a wide range of applications, including industrial control systems, medical instrumentation, and complex signal processing tasks.

At the heart of the AD7729AR is a 16-bit sigma-delta analog-to-digital converter (ADC) with a configurable input signal range. This allows for accurate and noise-resistant data conversion, crucial for high-performance applications where precision is paramount. The device also features a 16-bit digital-to-analog converter (DAC), which provides a seamless interface for analog output requirements.

The AD7729AR is equipped with a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards. This ensures easy integration into a variety of system architectures without the need for extensive redesign or compatibility adjustments. The device operates over a wide supply voltage range, making it suitable for use in both 3.3V and 5V systems.

One of the key benefits of the AD7729AR is its on-chip calibration feature, which minimizes offset and gain errors, enhancing the overall accuracy of the system. Additionally, the device offers a programmable gain amplifier (PGA), providing further adaptability to different signal levels.

The AD7729AR is available in a compact 28-lead SOIC package, which is well-suited for space-constrained applications. Its industrial temperature range ensures reliable operation in challenging environmental conditions. With its combination of high precision, adaptability, and ease of integration, the AD7729AR from Analog Devices Inc. stands out as a top-tier solution for demanding signal processing applications.

Key Features:

  • 16-bit sigma-delta ADC and DAC
  • Flexible input signal range
  • Compatible with SPI, QSPI, MICROWIRE, and DSP interfaces
  • On-chip calibration for improved accuracy
  • Programmable gain amplifier (PGA)
  • Operates over a wide supply voltage range
  • 28-lead SOIC package
  • Industrial temperature range

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4337 $67.3011
7+ $18.4072 $128.8504
10+ $17.8318 $178.3180
14+ $17.2566 $241.5924
18+ $16.6814 $300.2652
24+ $14.9558 $358.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess