EN
  • EN
  • DE

AD6655BCPZRL7-125

Part No AD6655BCPZRL7-125
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF Receiver 1.8V 64-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171563-AD6655BCPZRL7-125
Popularity Low
Supply and Demand Status Balance
Family Name AD6655
Introduction Date November 01, 2007
ECCN 5A991.b.1
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6655BCPZRL7-125 CAD Model

Description

The AD6655BCPZRL7-125 is a high-performance, mixed-signal front-end (MxFE®) from the renowned manufacturer Analog Devices Inc. This integrated component is designed for a broad range of applications, including wireless infrastructure, radar systems, software-defined radio, and multi-standard receivers, to name a few. With its advanced features and robust design, the AD6655BCPZRL7-125 is an ideal solution for system designers seeking to improve signal processing performance and reduce system complexity.

Key Features:

  • High-Speed Analog-to-Digital Converter (ADC): The core of the AD6655BCPZRL7-125 is its 14-bit ADC, which operates at a sampling rate of 125 MSPS (mega samples per second), providing precise digital representation of the analog input signal.
  • Digital Downconverter (DDC): Integrated DDCs enhance the component's functionality by processing IF (intermediate frequency) signals, which reduces the data rate for subsequent digital processing.
  • Wide Input Bandwidth: The device supports a wide input bandwidth that allows for the capture of a broad range of frequencies, making it highly versatile for different applications.
  • Programmable Gain and Offset: These features ensure flexibility in signal chain design, enabling optimal matching and calibration for various system requirements.
  • Serial Port Control: The AD6655BCPZRL7-125 can be configured via a serial port interface, allowing for easy integration and control within a system.

Package and Quality:

The AD6655BCPZRL7-125 comes in a compact LFCSP (lead frame chip scale package) that is both space-saving and suitable for high-density mounting. The device is also available in a tape and reel form, denoted by the 'RL7' suffix, which facilitates automated assembly processes.

Applications:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and emerging 5G networks)
  • Radar and Satellite Communications Systems
  • Software-Defined Radio (SDR)
  • Instrumentation and Test Equipment
  • Multi-standard Digital Video Broadcasting (DVB)

Conclusion:

The AD6655BCPZRL7-125 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge technology for complex signal processing tasks. Its integration of an ADC with a DDC and other advanced features in a single package simplifies design, reduces footprint, and enhances performance, making it a compelling choice for system developers in need of a high-quality, versatile front-end solution.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess