Analog Devices Inc. introduces the 7B30-02-1, a precision instrumentation amplifier module designed to deliver unparalleled accuracy and performance for industrial and instrumentation applications. This module is part of the renowned 7B series, which is celebrated for its exceptional signal conditioning capabilities.
Key Features
- High Accuracy: The 7B30-02-1 boasts a high level of accuracy, making it ideal for critical measurement tasks where precision is paramount.
- Isolation: With built-in galvanic isolation, the module prevents ground loops and isolates the input from the output, thus protecting sensitive equipment and ensuring signal integrity.
- Wide Input Range: This module can accommodate a broad range of input signals, making it versatile for various types of sensors and transducers.
- Low Noise: Engineered to minimize noise interference, the 7B30-02-1 ensures a clean and stable output signal, which is crucial for high-quality data acquisition.
Applications
The 7B30-02-1 is ideally suited for a variety of applications including:
- Process control systems
- Data acquisition systems
- Industrial automation
- Medical equipment monitoring
- Environmental monitoring systems
Technical Specifications
| Parameter |
Specification |
| Input Voltage Range |
±10 mV to ±50 V |
| Output Voltage Range |
±5 V to ±10 V (typical) |
| Isolation Voltage |
1500 V rms |
| Bandwidth |
DC to 10 kHz |
| Accuracy |
±0.05% |
Ordering Information
The 7B30-02-1 is available for order through Analog Devices Inc. and its authorized distributors. For more information or to place an order, please refer to the Analog Devices Inc. website or contact your local sales representative.