The XCKU15P-1FFVE1517I is a Kintex UltraScale+ FPGA from AMD (formerly Xilinx). It is a high-performance programmable logic device designed for demanding applications requiring high bandwidth, low latency, and power efficiency.
Applications:
- Data center acceleration
- Network processing
- High-performance computing
- Test and measurement equipment
- Aerospace and defense applications
Features:
- Logic Cells: Approximately 1.1 million
- System Logic Cells: >1.7 million
- Memory: Over 75 Mb of Block RAM
- DSP Slices: 5520
- Transceivers: 32 x 32.75 Gbps transceivers
- I/O: Up to 1100 user I/Os
- Package: FFVE1517 (Flip-Chip Fine-Pitch Ball Grid Array)
- Operating Temperature: Industrial (-40°C to +100°C junction)
- Voltage: Core voltage 0.85V
Benefits:
- Extremely high logic density enables complex and sophisticated designs.
- High-speed transceivers provide exceptional bandwidth for data-intensive applications.
- Large Block RAM capacity allows for on-chip data storage and processing.
- DSP slices accelerate digital signal processing algorithms.
- Abundant user I/Os support a wide range of interface standards.
- The FFVE1517 package provides high pin density for maximum connectivity.
- Industrial temperature range ensures reliable operation in harsh environments.
- Low core voltage minimizes power consumption.
The Kintex UltraScale+ family provides leading-edge performance and power efficiency. This device is well-suited for applications requiring significant computational resources and high-speed data transfer. The combination of high logic density, advanced transceivers, and extensive memory resources makes this FPGA a powerful solution for demanding applications.