The AOZ8807DI-03 is a Transient Voltage Suppressor (TVS) diode array designed for electrostatic discharge (ESD) protection in sensitive electronic equipment. Manufactured by Alpha & Omega Semiconductor, it is engineered to safeguard data and power lines from voltage transients. This TVS diode array offers low clamping voltage and quick response time, ensuring effective protection against ESD strikes and voltage surges. The AOZ8807DI-03 is commonly used in various applications to enhance the reliability and lifespan of electronic devices.
Applications:
- USB Interfaces
- HDMI Ports
- Ethernet Ports
- Display Ports
- Data Line Protection
- Power Line Protection
Features:
- Low Clamping Voltage: Limits the voltage surge that reaches the protected circuit.
- Fast Response Time: Quickly reacts to transient events ensuring immediate protection.
- Low Capacitance: Minimizes signal distortion in high-speed data transmission lines.
- ESD Protection: Provides robust protection against electrostatic discharge events.
- Small Package: Allows for compact design integration.
- RoHS Compliant: Complies with environmental standards restricting the use of hazardous substances.
Benefits:
- Enhanced System Reliability: Protects electronic components from ESD and voltage surges, ensuring stable operation.
- Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events.
- Improved Product Lifespan: Extends the operational life of electronic devices.
- Maintained Signal Integrity: Low capacitance ensures minimal signal degradation in high-speed data applications.
- Simplified Design: Facilitates easy integration into various circuit designs.
Additional Details:
The AOZ8807DI-03 is typically available in surface-mount packages like DFN (Dual Flat No-Lead) or similar small form factors. Critical parameters include breakdown voltage, clamping voltage, and peak pulse current, which must be carefully considered based on the specific application requirements. Operating within the specified temperature range is essential for maintaining reliable performance. This TVS diode array offers an effective and cost-efficient solution for protecting sensitive electronic circuits against voltage transients, ensuring a more robust and reliable system. It's crucial to place the device as close as possible to the input/output connector or the vulnerable component for optimal protection. Proper PCB layout techniques are also recommended to minimize inductance and maximize ESD protection effectiveness.