EN
  • EN
  • DE

MCR-B-S-RA-TSMT-NP-CS4-T/R

Part No MCR-B-S-RA-TSMT-NP-CS4-T/R
Manufacturer Adam Technologies, Inc.
Catalog USB, DVI, HDMI Connectors
Description MICRO USB, TYPE B, RIGHT ANGLE, / USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr Adam Tech
Series MCR
Package Tape & Reel
Connector Type USB - micro B
Number of Contacts 5
Gender Receptacle
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Solder Retention
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 1A
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number MCR-B-S-R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1342394-MCR-B-S-RA-TSMT-NP-CS4-T/R
Ultra Librarian 3D Model Ultra Librarian MCR-B-S-RA-TSMT-NP-CS4-T/R CAD Model

Description

The MCR-B-S-RA-TSMT-NP-CS4-T/R from Adam Tech is a high-quality USB connector assembly that is designed to offer superior performance and reliability.

  • Features: Solder Retention, Shielded Connectors
  • Operating Temperature: Wide Temperature Range
  • Current Rating: 1A
  • Mounting Type: Horizontal

You May Also Be Interested in

Molex, LLC
0472669002
Need more? Email Us
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess