EN
  • EN
  • DE

CA0612KRX7R7BB104

Part No CA0612KRX7R7BB104
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 0.1UF 16V X7R 0612 / 0.1µF Isolated Capacitor 4 Array 16 V X7R 1206 (3216 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel
Capacitance 0.1µF
Tolerance ±10%
Voltage - Rated 16 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient X7R
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Supplier Device Package 0612 (1632 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-2071-6,311-2071-2,CA0612KRX7R7BB104-ND,311-2071-1
Standard Package 4,000
Win Source Part Number 985555-CA0612KRX7R7BB104
Ultra Librarian 3D Model Ultra Librarian CA0612KRX7R7BB104 CAD Model

Description

The CA capacitor network array is a ceramic capacitor designed for SMD (SMT) mounting.

  • Mounting: SMD (SMT)
  • Capacitance: 0.1µF
  • Voltage Rating: 16 V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R
  • Capacitors: Four
  • Circuit Type: Isolated
  • Package: Tape and reel
  • Standard Package: 4,000
  • Dimension: 0.126 inches L x 0.063 inches W (3.20mm x 1.60mm)
  • Height seated (max): 0.035 inches (0.90mm)
  • ECCN: EAR99
  • REACH: REACH unaffected
  • MSL level: 1 (unlimited)
  • HTSUS: 8532.24.0020
  • Manufacturer: YAGEO

You May Also Be Interested in

TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041
Murata Electronics North America
CAP ARRAY 2200PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 22PF 25V 1206
Lowest to $1.9500
Yageo
Need more? Email Us
Yageo
Need more? Email Us
TDK Corporation
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Lowest to $1.4130
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1078 $50.1270
1,130+ $0.0885 $100.0050
1,755+ $0.0857 $150.4035
2,410+ $0.0830 $200.0300
3,120+ $0.0802 $250.2240
4,175+ $0.0719 $300.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,760 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess