EN
  • EN
  • DE

CA0508JRNPO9BN100

Part No CA0508JRNPO9BN100
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 10PF 50V NPO 0508 / 10pF Isolated Capacitor 4 Array 50 V C0G, NP0 0508 (1220 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Capacitor Networks, Arrays
Mfr YAGEO
Series CA
Package Tape & Reel
Product Status Active
Capacitance 10pF
Tolerance ±5%
Voltage - Rated 50 V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Ratings -
Mounting Type Surface Mount
Package / Case 0508 (1220 Metric)
Supplier Device Package 0508 (1220 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1360648-CA0508JRNPO9BN100
Ultra Librarian 3D Model Ultra Librarian CA0508JRNPO9BN100 CAD Model

Description

The YAGEO CA series capacitor network is a reliable and high-performance component designed for electronic circuits.

  • Type: Ceramic Capacitor
  • Capacitance: 10pF
  • Voltage Rating: 50V
  • Tolerance: ±5%
  • Mounting: Surface Mount
  • Package: 0508 (1220 Metric)
  • Application: Isolation in Circuitry
  • Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Seated Height: 0.028" (0.70mm)
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Panasonic
CAP FEEDTHRU 22PF 25V 1608
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Cap Ceramic Array 0.001uF 25V 20% 1206 Pad SMD 4 Capacitor 85°C T/R / CAP ARRAY 1000PF 25V 1206
Need more? Email Us
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Lowest to $1.4130
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0762 $50.2920
1,600+ $0.0625 $100.0000
2,480+ $0.0606 $150.2880
3,415+ $0.0586 $200.1190
4,410+ $0.0567 $250.0470
5,910+ $0.0508 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess