The XCF04SV020C is a configuration PROM (programmable read-only memory) from Xilinx, primarily used to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). It provides a non-volatile memory solution that enables the FPGA to be configured automatically upon power-up. It belongs to the CoolRunner series known for its low power consumption and reliable performance.
Applications
- Configuration storage for Xilinx CoolRunner series FPGAs.
- Embedded systems requiring non-volatile memory for FPGA configuration.
- Industrial control and automation systems.
- Networking and telecommunications equipment.
- Consumer electronics devices.
Features
- 4 Mbit (4,194,304 bits) storage capacity.
- Low-power operation.
- Fast configuration loading time.
- 20-pin SOIC package.
- 3.3V operating voltage.
- JTAG programming interface.
- High endurance, typically 20,000 program/erase cycles.
- Long data retention, typically 20 years.
Benefits
- Provides a reliable non-volatile storage solution for FPGA configuration.
- Enables rapid and automatic FPGA configuration at power-up.
- Simplifies system design by integrating the configuration memory into a single device.
- Low power consumption makes it suitable for battery-powered and energy-efficient applications.
- Compact package allows for space-constrained designs.
Additional Details
The XCF04SV020C is typically programmed via a JTAG interface using Xilinx's iMPACT programming software. It is designed to be highly compatible with Xilinx FPGAs, ensuring seamless integration and reliable performance. The device is a cost-effective solution for storing FPGA configuration data in a wide range of applications. Operating temperature range is industrial.