The XCF02SVOG20C0936 is a configuration PROM from Xilinx, designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). This device is crucial for ensuring that the FPGA can be programmed and initialized upon power-up, allowing it to perform its intended functions. It's part of the CoolRunner series, which emphasizes low power consumption and high reliability.
Applications
- Configuration storage for Xilinx FPGAs, specifically the CoolRunner series.
- Embedded systems requiring non-volatile memory for FPGA configuration.
- Industrial automation and control systems.
- Telecommunications infrastructure.
- Medical devices.
Features
- 2 Mbit (2,097,152 bits) storage capacity.
- Low-power operation.
- Fast configuration loading.
- 20-pin SOIC package.
- 3.3V operating voltage.
- JTAG programming interface.
- High endurance: minimum 20,000 program/erase cycles.
- Excellent data retention characteristics (typically 20 years).
Benefits
- Ensures reliable and non-volatile storage of FPGA configuration data.
- Enables rapid FPGA startup and configuration.
- Simplifies system design by integrating the configuration memory into a single chip.
- Low power consumption makes it suitable for power-sensitive applications.
- Compact package allows for space-constrained designs.
Additional Details
The XCF02SVOG20C0936 is programmed using a JTAG interface, commonly with Xilinx's iMPACT programming tool. It's designed for seamless compatibility with Xilinx FPGAs, ensuring reliable performance and easy integration. Its low power requirements make it a good choice for portable and battery-powered systems. The '0936' suffix might denote a specific revision or production lot.