EN
  • EN
  • DE

XC95288BG352

Part No XC95288BG352
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232643-XC95288BG352
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC95288BG352 CAD Model

Description

The XC95288BG352 is a complex programmable logic device (CPLD) from Xilinx Inc. belonging to the XC9500 series. CPLDs are used for implementing a wide range of digital logic functions in embedded systems and other applications.

Applications:

  • Address Decoding: Used in address decoding circuits for memory and peripheral devices.
  • Glue Logic: Employed as glue logic to connect different components in a system.
  • State Machines: Used for implementing state machines to control sequential logic operations.
  • Peripheral Control: Integrated into peripheral control circuits for managing I/O devices.
  • Interface Bridging: Used in interface bridging applications to connect different communication protocols.

Features:

  • 288 Macrocells: Contains 288 macrocells for implementing complex logic functions.
  • 5ns Pin-to-Pin Delay: Offers a fast pin-to-pin delay of 5 nanoseconds.
  • 352-Pin BGA Package: Comes in a 352-pin ball grid array (BGA) package.
  • In-System Programmable (ISP): Can be programmed in-system using a JTAG interface.
  • Multiple I/O Standards Support: Supports various I/O standards, including LVTTL, LVCMOS, and PCI.
  • Advanced Feature Set: Includes advanced features such as clock enable and output enable.

Benefits:

  • High Performance: Provides high-performance logic implementation with fast propagation delays.
  • Flexibility: Offers flexibility in implementing a wide range of digital logic functions.
  • Easy Programming: Can be easily programmed in-system using a JTAG interface.
  • Space Saving: BGA package allows for high-density board layout.
  • Reduced Design Time: Reduces design time by allowing for rapid prototyping and modification of logic designs.

Additional Details:

The XC95288BG352 is designed for low power consumption and is suitable for use in battery-powered devices. It features a robust architecture and is designed to meet the demanding requirements of industrial and commercial applications. The device is programmed using Xilinx's development tools, which provide a comprehensive environment for designing, simulating, and implementing logic designs. The in-system programmability (ISP) feature allows for easy updates and modifications to the logic design without removing the device from the circuit board. The XC95288BG352 is a versatile and reliable CPLD that is well-suited for a wide range of applications requiring high-performance logic implementation. The BGA package enables a compact footprint on the PCB, making it ideal for space-constrained applications. The device's low power consumption makes it suitable for portable and battery-powered devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Rochester Electronics
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess