EN
  • EN
  • DE

XC7VH580T-2HCG1155CES9937

Part No XC7VH580T-2HCG1155CES9937
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232654-XC7VH580T-2HCG1155CES9937
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC7VH580T-2HCG1155CES9937 CAD Model

Description

The XC7VH580T-2HCG1155CES9937 is a high-performance Virtex-7 FPGA from Xilinx. Part of the Virtex-7 family, this FPGA is designed for demanding applications requiring high logic density, advanced signal processing capabilities, and high-speed serial connectivity. This particular variant comes in a HCG1155 package and is speed grade -2.

Applications

  • High-performance computing
  • Data centers
  • Wireless infrastructure
  • Wired networking
  • Aerospace and defense
  • Medical imaging
  • Video processing

Features

  • Logic Cells: 582,720 logic cells, providing substantial capacity for complex digital designs.
  • Block RAM: 36 Mb of integrated block RAM for on-chip data storage.
  • DSP Slices: 2,016 DSP slices optimized for high-performance signal processing.
  • I/O: Numerous I/O pins for interfacing with external devices and systems.
  • Transceivers: High-speed serial transceivers supporting various protocols, including PCIe, Ethernet, and others.
  • Clock Management: Advanced clock management tiles for precise clock generation and distribution.
  • Power Management: Integrated power management features for efficient power consumption.
  • Package: HCG1155 package, offering a high pin count for extensive connectivity.

Benefits

  • High Performance: Enables the implementation of complex algorithms and high-speed data processing.
  • Flexibility: Programmable logic allows for customization and adaptation to changing requirements.
  • Integration: Combines logic, memory, and DSP resources on a single chip, reducing system complexity.
  • Connectivity: High-speed serial transceivers facilitate communication with other devices and systems.
  • Scalability: Virtex-7 family offers a range of devices with varying resources, allowing for scalability based on application needs.

Additional Details

The XC7VH580T-2HCG1155CES9937 is built on a 28nm process technology, offering a balance of performance and power efficiency. It supports a wide range of industry-standard interfaces and protocols. The device is supported by Xilinx's Vivado Design Suite, providing a comprehensive development environment for designing, implementing, and verifying FPGA-based systems.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess