EN
  • EN
  • DE

XC18V02VQ44BRT

Part No XC18V02VQ44BRT
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412369-XC18V02VQ44BRT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC18V02VQ44BRT CAD Model

Description

The Xilinx XC18V02VQ44BRT is an in-system programmable configuration PROM (programmable read-only memory) intended for use with Xilinx Field-Programmable Gate Arrays (FPGAs). It stores the configuration data, or bitstream, that the FPGA needs to initialize and operate correctly. The XC18V02VQ44BRT is a member of the XC18V family, which is well-regarded for its reliability and efficiency in FPGA configuration. The 'VQ44' signifies that it comes in a 44-pin VQFP (Very thin Quad Flat Pack) package, and 'BRT' generally denotes specific manufacturing or testing characteristics.

Applications

  • FPGA Configuration: Its primary function is to store the configuration bitstream for Xilinx FPGAs.
  • Embedded Systems: Used in various embedded systems requiring non-volatile storage for FPGA configuration.
  • Industrial Automation: Utilized in industrial control systems to configure FPGAs used in motor control, sensor data processing, and automated tasks.
  • Telecommunications Equipment: Found in telecom infrastructure to hold configuration data for FPGAs managing signal processing and routing.
  • Aerospace and Defense Systems: Integrated into aerospace and defense applications requiring dependable and secure FPGA configuration.

Features

  • 2 Megabits of Storage: Offers sufficient storage capacity for configuration data of medium-sized to large FPGAs.
  • In-System Programmability (ISP): Enables convenient in-system programming, which permits configuration updates without physically removing the device.
  • High-Speed Configuration: Provides rapid configuration times to reduce FPGA startup latency.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and energy-conscious applications.
  • VQFP Package: Comes in a VQFP package, which provides a small footprint and good thermal performance.

Benefits

  • Automated FPGA Initialization: Facilitates automatic FPGA configuration on power-up, simplifying system initialization.
  • Flexible Design Modifications: Enables easy modifications and upgrades to the FPGA configuration without hardware changes.
  • Cost-Effective Solution: Provides a cost-efficient means for FPGA configuration compared to other alternatives.
  • Enhanced System Reliability: Improves system reliability by ensuring the FPGA is always correctly configured.
  • Compact Design: The VQFP package allows for space-saving designs on circuit boards.

The XC18V02VQ44BRT is a reliable and efficient choice for configuring Xilinx FPGAs in diverse applications. Its in-system programmability, ample storage capacity, and low power consumption make it well-suited for both prototyping and production environments. The 'BRT' suffix often implies specific burn-in or reliability testing, contributing to the device's robust performance. It supports standard programming interfaces, simplifying its integration into existing development workflows. This device ensures that FPGAs start up quickly and operate reliably, contributing to the overall performance and stability of the system. It is an essential component for ensuring proper FPGA functionality in demanding applications.

You May Also Be Interested in

Microchip Technology
IC SER CFG PROM 128K 3.3V 20PLCC
Need more? Email Us
Altera
CONFIG MEMORY, 64KX1, SERIAL
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 128K 20-PLCC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Lowest to $16.8087
Microchip Technology
IC SER CNFIG PROM 2M 3.3V 20PLCC
Lowest to $1.9566
Microchip Technology
IC SRL CONFIG EEPROM 1M 20-PLCC
Lowest to $23.7913
Microchip Technology
IC SRL CONFIG EEPROM 64K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4989 $70.4989
2+ $57.8447 $115.6894
4+ $56.0371 $224.1484
5+ $54.2296 $271.1480
6+ $52.4220 $314.5320
8+ $46.9993 $375.9944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess