EN
  • EN
  • DE

WIZFI360-CON

Part No WIZFI360-CON
Manufacturer WIZnet
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI I-PEX SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr WIZnet
Series -
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.4835GHz
Data Rate 72.2Mbps
Power - Output 19dBm
Sensitivity -95dBm
Serial Interfaces UART
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size -
Voltage - Supply 3V ~ 3.6V
Current - Receiving 110mA
Current - Transmitting 230mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number WIZFI360
MSL Level Not Applicable
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1370933-WIZFI360-CON
Ultra Librarian 3D Model Ultra Librarian WIZFI360-CON CAD Model

Description

The WIZFI360-CON is an RF transceiver module from WIZnet.

  • Frequency Range: 2.4GHz to 2.4835GHz
  • WiFi Protocol: 802.11b/g/n
  • Voltage Supply: 3V to 3.6V
  • Output Power: 19dBm
  • Data Rate: 72.2Mbps
  • Sensitivity: -95dBm
  • Mounting Type: Surface mountable
  • Antenna Connector: I-PEX
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
Laird Connectivity Inc.
RF TXRX MODULE BT TRC ANT SMD / 802.15.4, Bluetooth Bluetooth v5.0, Thread Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $29.1045
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess